CSA - CAN/CSA-C13256-1-01
Water-source heat pumps - Testing and rating for performance - Part 1: Water-to-air and brine-to-air heat pumps
| Organization: | CSA |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 54 |
| ICS Code (Heat pumps): | 27.080 |
scope:
This part of ISO 13256 establishes performance testing and
rating criteria for factory-made residential, commercial and
industrial, electrically-driven,
Equipment designed for rating at one application under this part of ISO 13256 may not be suitable at all applications covered in this part of ISO 13256.
This par-l of ISO 13256 does not apply to the testing and rating of individual assemblies for separate use, nor to the testing and rating of heat pumps covered in ISO 5151, ISO 13253 or ISO 13256-2.
NOTE - For the purpose of the remaining clauses, the terms "equipment" or "heat pumps" may be used to mean "water-to-air heat pumps" or "brine-to-air heat pumps" and the term "liquid" refers to either "water" or "brine".
Document History