GMW16948

Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized

inactive
Buy Now
Organization: GMW
Publication Date: 1 May 2013
Status: inactive
Page Count: 5
scope:

Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 6 (nylon 6) which are used in injected form for molded components.

Symbols. The material abbreviation according to ISO 11469 is >PA6-I<.

Typical Applications. Typical applications include the following: interior components.

Remarks. The specification is classified by level of impact modifiers; additional types may be added as necessary:

• T1: High Impact modified.

Document History

September 1, 2019
Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, Ultraviolet (UV) stabilized Polyamide 6 (Nylon 6) which are used in injected form for...
GMW16948
May 1, 2013
Polyamide 6 - Heat Stabilized, Impact Modified, UV Stabilized
Material Description. This standard covers properties of various types of heat stabilized, impact modified, ultraviolet (UV) stabilized polyamide 6 (nylon 6) which are used in injected form for...

References

Advertisement