DS/EN 50132-1
Alarm systems - CCTV surveillance systems for use in security applications - Part 1: System requirements
| Organization: | DS |
| Publication Date: | 14 May 2013 |
| Status: | active |
| Page Count: | 6 |
| ICS Code (Alarm and warning systems): | 13.320 |
scope:
This European Standard specifies the minimum requirements for CCTV Surveillance Systems installed for security applications. This European Standard specifies the minimum performance requirements and functional requirements to be agreed on between customer and supplier in the operational requirement, but does not include requirements for design, planning, installation, testing, operation or maintenance (see Application Guidelines in EN 50132-7:1996). This European Standard excludes installation of remotely monitored detector activated CCTV systems.This European Standard also applies to CCTV Systems sharing means of detection, triggering, interconnection, control, communication and power supplies with other applications. The operation of a CCTV System shall not be adversely influenced by other applications.Require
Document History