DS/ISO 16049-1

Air cargo equipment – Restraint straps – Part 1: Design criteria and testing methods

inactive
Organization: DS
Publication Date: 14 May 2013
Status: inactive
Page Count: 30
ICS Code (Cargo equipment): 49.120
scope:

This International Standard specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical 22 250 N (5 000 lbf) rated ultimate tension load capability, as used by the airline industry in order to restrain on board civil transport aircraft during flight: (a) cargo loaded and tied down onto airworthiness approved air cargo pallets, themselves restrained into aircraft lower deck, main deck or upper deck cargo systems and meeting the requirements of ISO 8097 (NAS 3610) or ISO 21100, or (b) non unitized individual pieces of cargo, or pieces of cargo placed onto an unrestrained ("floating") pallet into either lower deck, main deck or upper deck containerized cargo compartments of an aircraft. The same restraint strap assemblies can also be used in other applications such as: (c) non containerized (bulk loaded) baggage and cargo compartments, (d) to ensure cargo restraint inside an airworthiness approved air cargo container. NOTE 1 - The ultimate loads allowable on the attachment points available in most aircraft bulk compartments and inside most air cargo containers are significantly lower than 22 250 N (5 000 lbf). This results in the restraint arrangements ultimate load capability being dictated by the weakest element, i.e. the attachment points: typical 22 250 N ultimate load restraint straps will therefore be in excess of the requirements for such applications.

Document History

January 20, 2020
Air cargo equipment – Restraint straps – Part 1: Design criteria and testing methods
This document specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical 22 250 N (5...
DS/ISO 16049-1
May 14, 2013
Air cargo equipment – Restraint straps – Part 1: Design criteria and testing methods
This International Standard specifies the design criteria and testing methods adequate to guarantee the ultimate load and operational dependability of cargo restraint strap assemblies with a typical...
Advertisement