DSF/ISO/IEC DIS 11694-5

Identification cards ? Optical memory cards ? Linear recording method ? Part 5: Data format for information interchange for applications using ISO/IEC 11694-4

inactive, Most Current
Organization: DS
Status: inactive
Page Count: 23
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.

Document History

DSF/ISO/IEC DIS 11694-5
Identification cards ? Optical memory cards ? Linear recording method ? Part 5: Data format for information interchange for applications using ISO/IEC 11694-4
This part of ISO/IEC 11694 defines the data format for optical memory cards necessary to allow compatibility and interchange between systems using the linear recording method.
Advertisement