ISO 18442

Space data and information transfer systems - Space Link Extension - Application Program Interface for Return All Frames Service

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2013
Status: inactive
Page Count: 72
ICS Code (Space systems and operations): 49.140
scope:

This International Standard specifies extensions to the API needed for support of the Return All Frames (RAF) service defined in Space Link Extension-Return All Frames Service Specification, CCSDS 911.1-B-2.

This International Standard defines extensions to the SLE API in terms of:

a) the RAF-specific functionality provided by API components;

b) the RAF-specific interfaces provided by API components; and

c) the externally visible behavior associated with the RAF interfaces exported by the components.

It does not specify

a) individual implementations or products;

b) the internal design of the components; and

c) the technology used for communications.

This International Standard defines only interfaces and behavior that must be provided by implementations supporting the Return All Frames service in addition to the specification in Space Link Extension-Application Program Interface for Transfer Services-Core Specification, CCSDS 914.0-M-1.

The scope and field of application are furthermore detailed in subclause 1.3 of the enclosed CCSDS publication.

Document History

November 15, 2016
Space data and information transfer systems - Space link extension - Application program interface for return all frames service
This Recommended Practice defines extensions to the SLE API in terms of: a) the RAF-specific functionality provided by API components; b) the RAF-specific interfaces provided by API components; and...
ISO 18442
June 1, 2013
Space data and information transfer systems - Space Link Extension - Application Program Interface for Return All Frames Service
This International Standard specifies extensions to the API needed for support of the Return All Frames (RAF) service defined in Space Link Extension—Return All Frames Service Specification, CCSDS...

References

Advertisement