BSI - PREN 1
Flued oil stoves with vaporizing burners
| Organization: | BSI |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 63 |
| ICS Code (Liquid fuel heaters): | 97.100.40 |
scope:
This European Standard applies to flued oil stoves with one or more vaporizing burners (hereafter referred to as "stoves") as used for individual heating in the domestic field and having either a draught regulator or a combustion air limiter as defined in 3.13 and a nominal heating capacity of not more than 15 kW.
This standard also applies to appliances with fan assisted vaporizing burners.
This standard does not cover
- Built-in appliances
- appliances equipped with an atomizing burner
- appliances incorporating a boiler or connected to a water system
According to the type of fuels used in the country of destination, the stoves are supplied for use with either:
- fuel oil with a maximum kinematic viscosity of 6,0 mm2/s at 20 °C
- or kerosene with a flash point of not less than 40 °C.
Document History