ISO 18444

Space data and information transfer systems - Space Link Extension - Application Program Interface for Return Operational Control Fields Service

inactive
Buy Now
Organization: ISO
Publication Date: 1 June 2013
Status: inactive
Page Count: 82
ICS Code (Space systems and operations): 49.140
scope:

This International Standard specifies extensions to the API needed for support of the Return Operational Control Fields (ROCF) service defined in Space Link Extension-Return Operational Control Fields Service Specification, CSDS 911.5-B-1.

This International Standard defines extensions to the SLE API in terms of:

- the ROCF-specific functionality provided by API components;

- the ROCF-specific interfaces provided by API components; and

- the externally visible behavior associated with the ROCF interfaces exported by the components.

It does not specify:

- individual implementations or products;

- the internal design of the components; and

- the technology used for communications.

This International Standard defines only interfaces and behavior that must be provided by implementations supporting the Return Operational Control Fields service in addition to the specification in Space Link Extension-Application Program Interface for Transfer Services-Core Specification, CCSDS 914.0-M-1.

The scope and field of application are furthermore detailed in subclause 1.3 of the enclosed CCSDS publication.

Document History

November 15, 2016
Space data and information transfer systems - Space link extension - Application program interface for return operational control fields service
This specification defines extensions to the SLE API in terms of: a) the ROCF-specific functionality provided by API components; b) the ROCF-specific interfaces provided by API components; and c)...
ISO 18444
June 1, 2013
Space data and information transfer systems - Space Link Extension - Application Program Interface for Return Operational Control Fields Service
This International Standard specifies extensions to the API needed for support of the Return Operational Control Fields (ROCF) service defined in Space Link Extension-Return Operational Control...

References

Advertisement