ISO 22669
Space data and information transfer systems - Space link extension (SLE) - Return-all-frames service
| Organization: | ISO |
| Publication Date: | 1 June 2013 |
| Status: | active |
| Page Count: | 150 |
| ICS Code (Space systems and operations): | 49.140 |
scope:
This International Standard defines the space link extension (SLE) return-all-frames (RAF) service in conformance with the SLE reference model (ISO 15396:2007). The RAF service is an SLE transfer service that delivers to a mission user all telemetry frames from one space link physical channel.
This International Standard defines the RAF service in terms of
a) the operations necessary to provide the service,
b) the parameter data associated with each operation,
c) the behaviors that result from the invocation of each operation, and
d) the relationship between, and the valid sequence of, the operations and resulting behaviors.
It does not specify
a) individual implementations or products,
b) the implementation of entities or interfaces within real systems,
c) the methods or technologies required to acquire telemetry frames from signals received from a spacecraft,
d) the methods or technologies required to provide a suitable environment for communications, or
e) the management activities required to schedule, configure, and control the RAF service.
The scope and field of application are furthermore detailed in subclauses 1.1, 1.2 and 1.3 of the enclosed CCSDS publication.
Document History