BSI - BS 1694

Specification for Hospital ward cots for children

inactive
Buy Now
Organization: BSI
Publication Date: 10 August 1953
Status: inactive
ICS Code (Hospital equipment): 11.140
scope:

Materials, dimensions, construction, finish for tubular steel cots. One size with two others as alternatives if specially ordered; one height 2 ft 0 in with two alternatives. Spacing of uprights. Spring mattress may have end springs or centre springing. Anti-static rubber castor tyres where there may be flammable vapour from anaesthetics.

Document History

December 31, 1990
Specification for Hospital ward cots for children
Requirements for cots suitable for general purpose use in hospitals or similar institutions.
BS 1694
August 10, 1953
Specification for Hospital ward cots for children
Materials, dimensions, construction, finish for tubular steel cots. One size with two others as alternatives if specially ordered; one height 2 ft 0 in with two alternatives. Spacing of uprights....

References

Advertisement