ISO 22670

Space data and information transfer systems - Space link extension (SLE) - Return-channel-frames service

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2013
Status: active
Page Count: 154
ICS Code (Space systems and operations): 49.140
scope:

This International Standard defines the space link extension (SLE) return-channel-frames (RCF) service in accordance with the SLE Reference Model (CCSDS 910.4-B-2). The RCF service is an SLE transfer service that delivers to a mission user all telemetry frames from one master channel or one virtual channel.

This International Standard defines the RCF service in terms of

a) the operations necessary to provide the service,

b) the parameter data associated with each operation,

c) the behaviors that result from the invocation of each operation, and

d) the relationship between, and the valid sequence of, the operations and resulting behaviors.

It does not specify

a) individual implementations or products,

b) the implementation of entities or interfaces within real systems,

c) the methods or technologies required to acquire telemetry frames from signals received from a spacecraft,

d) the methods or technologies required to provide a suitable environment for communications, or

e) the management activities required to schedule, configure, and control the RCF service.

The scope and field of application are furthermore detailed in subclauses 1.1, 1.2 and 1.3 of the enclosed CCSDS publication.

Document History

June 1, 2021
Space data and information transfer systems — Space link extension (SLE) — Return-channel-frames service specification
This Recommended Standard defines, in an abstract manner, the RCF service in terms of: a) the operations necessary to provide the service; b) the parameter data associated with each operation; c)...
ISO 22670
June 1, 2013
Space data and information transfer systems - Space link extension (SLE) - Return-channel-frames service
This International Standard defines the space link extension (SLE) return-channel-frames (RCF) service in accordance with the SLE Reference Model (CCSDS 910.4-B-2). The RCF service is an SLE transfer...
April 15, 2006
Space data and information transfer systems Space link extension (SLE) Return-channel-frames service
A description is not available for this item.

References

Advertisement