ETSI - TS 103 484-2

Smart Cards; Test specification for the Secure Channel interface; Part 2: UICC features

active, Most Current
Organization: ETSI
Publication Date: 1 May 2013
Status: active
Page Count: 110
scope:

The present document covers the minimum characteristics which are considered necessary for the UICC or UICC and UICC application in order to provide compliance to TS 102 484 [1].

The present document specifies the test cases for the Secured APDU - Application to Application type of secure channel and includes tests for:

• the characteristics of the Secure Channel interface between the UICC and the UICC-enabled terminal;

• the Discovery and Channel Administration;

• Key Agreement for Strong Pre-shared Keys - Proprietary Pre-Shared Keys;

• the Channel Operation between the UICC-enabled terminal and the UICC.

Both tests for UICC capability and UICC applications are specified.

The following are out of scope of the present document:

• TLS- Application to Application.

• IPsec - USB Class to USB Class.

• Secured APDU - Platform to Platform.

• Strong Pre-shared Keys - GBA key agreement.

• Weak Pre-shared Keys - Proprietary Pre-Shared Keys key agreement.

• Certificate Exchange key agreement.

Document History

TS 103 484-2
May 1, 2013
Smart Cards; Test specification for the Secure Channel interface; Part 2: UICC features
The present document covers the minimum characteristics which are considered necessary for the UICC or UICC and UICC application in order to provide compliance to TS 102 484 [1]. The present...

References

Advertisement