CSA - CAN/CSA-ISO/IEC 8859-6:02

Information technology - 8-bit single-byte coded graphic character sets - Part 6: Latin/Arabic alphabet

inactive
Organization: CSA
Publication Date: 1 March 2002
Status: inactive
Page Count: 19
scope:

This part of ISO/IEC 8859 specifies a set of 146 coded graphic characters identified as Latin/Arabic alphabet.

This set of coded graphic characters is intended for use in data and text processing applications and also for information interchange.

The set contains graphic characters used for general purpose applications in typical office environments in at least the following languages:

Arabic, English and Latin.

Some of the characters in this set are combining characters (see clause 6).

This set of coded graphic characters may be regarded as a version of an 8-bit code according to ISO/IEC 2022 or ISO/IEC 4873 at level 1.

This part of ISO/IEC 8859 may not be used in conjunction with any other parts of ISO/IEC 8859. If coded characters from more than one part are to be used together, by means of code extension techniques, the equivalent coded character sets from ISO/IEC 10367 should be used instead within a version of ISO/IEC 4873 at level 2 or level 3.

The coded characters in this set may be used in conjunction with coded control functions selected from ISO/IEC 6429. However, control functions are not used to create composite graphic symbols from two or more graphic characters (see clause 6).

NOTE - ISO/IEC 8859 is not intended for use with Telematic services defined by ITU-T. If information coded according to ISO/IEC 8859 is to be transferred to such services, it will have to conform to the requirements of those services at the access-point.

Document History

Information Technology - 8-Bit Single-Byte Coded Graphic Character Sets - Part 6: Latin/Arabic Alphabet
This part of ISO/IEC 8859 specifies a set of 146 coded graphic characters identified as Latin/Arabic alphabet. This set of coded graphic characters is intended for use in data and text processing...
Information Technology - 8-Bit Single-Byte Coded Graphic Character Sets - Part 6: Latin/Arabic Alphabet
This part of ISO/IEC 8859 specifies a set of 146 coded graphic characters identified as Latin/Arabic alphabet. This set of coded graphic characters is intended for use in data and text processing...
CAN/CSA-ISO/IEC 8859-6:02
March 1, 2002
Information technology - 8-bit single-byte coded graphic character sets - Part 6: Latin/Arabic alphabet
This part of ISO/IEC 8859 specifies a set of 146 coded graphic characters identified as Latin/Arabic alphabet. This set of coded graphic characters is intended for use in data and text processing...
January 1, 2002
Information technology - 8-bit single-byte coded graphic character sets - Part 6: Latin/Arabic alphabet
This part of ISO/IEC 8859 specifies a set of 146 coded graphic characters identified as Latin/Arabic alphabet. This set of coded graphic characters is intended for use in data and text processing...

References

Advertisement