BSI - BS 3646
Specification for surgical dressing and stitch scissors
inactive
Buy Now
| Organization: | BSI |
| Publication Date: | 19 July 1963 |
| Status: | inactive |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
scope:
Specifies requirements for surgical dressing scissors (straight and curved) with sharp points (including stitch scissors), blunt points or with one point sharp and one point blunt in a size range of 5 in (13 cm), 5½ in (14 cm), 6 in (15 cm) and 7 in (18 cm) nominal lengths. The specification includes a cutting test to evaluate the performance of the scissors.
Document History
BS 3646
July 19, 1963
Specification for surgical dressing and stitch scissors
Specifies requirements for surgical dressing scissors (straight and curved) with sharp points (including stitch scissors), blunt points or with one point sharp and one point blunt in a size range of...