BSI - BS 4338

Specification for rated capacities of fork lift trucks

inactive
Buy Now
Organization: BSI
Publication Date: 25 September 1968
Status: inactive
Page Count: 8
ICS Code (Road vehicle tyres): 83.160.10
scope:

Defines rated capacity of trucks up to a maximum capacity of 10 000 kg or 20 000 lb as a function of the lift height; also establishes the load centre distance to be used for determining rated capacity in both metric and inch units.

Document History

BS 4338
September 25, 1968
Specification for rated capacities of fork lift trucks
Defines rated capacity of trucks up to a maximum capacity of 10 000 kg or 20 000 lb as a function of the lift height; also establishes the load centre distance to be used for determining rated...
Advertisement