CSA E60335-2-56

Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances

inactive
Buy Now
Organization: CSA
Publication Date: 1 July 2001
Status: inactive
Page Count: 40
scope:

This clause of part 1 is replaced by:

This standard deals with the safety of electric projectors and similar appliances for household and similar purposes, their rated voltage being not more than 250 V.

NOTE 1 - Examples of appliances that are within the scope of this standard are:

- slide projectors (diascopes);

- film-strip projectors;

- overhead projectors;

- opaque projectors (episcopes);

- opaque-transparency projectors (epidiascopes);

- microscope projectors;

- effects projectors;

- still viewers;

- film viewers;

- motion picture projectors;

- photoreproduction appliances;

- photographic enlargers;

- slide-sorting appliances.

Projectors may incorporate sound amplifiers.

Appliances not intended for normal household use, but which nevertheless may be a source of danger to the public, such as appliances intended for use by laymen in schools, offices, shops and similar locations are within the scope of this standard.

So far as practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home.

This standard does not, in general, take into account

- the use of appliances by young children or infirm persons without supervision;

- playing with the appliance by young children.

NOTES

2 Attention is drawn to the fact that:

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- for appliances intended to be used in tropical countries, special requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour, and similar authorities.

- IEC 60598-l is applicable as far as is reasonable.

3 This standard does not apply to:

- micrographic office equipment (IEC 60950)* ;

- motion picture projectors for films having a width exceeding 16 mm;

- appliances intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour or gas);

- appliances for medical purposes;

- LCD and video projectors (IEC 60065).

Document History

January 1, 2015
Household and similar electrical appliances — Safety — Part 2-56: Particular requirements for projectors and similar appliances
This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
Household and similar electrical appliances - Safety - Part 2-56: Particular requirements for projectors and similar appliances
This Standard applies to the safety of such equipment designed and constructed for installation and use in accordance with CSA C22.1, Canadian Electrical Code, Part I.
CSA E60335-2-56
July 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances
This clause of part 1 is replaced by: This standard deals with the safety of electric projectors and similar appliances for household and similar purposes, their rated voltage being not more than...
July 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances
A description is not available for this item.
July 1, 2001
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances
A description is not available for this item.
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Projectors and Similar Appliances
A description is not available for this item.

References

Advertisement