CSA - CAN/CSA-E60335-2-51-01

Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Circulation Pumps for Heating and Service Water Installations

inactive
Organization: CSA
Publication Date: 1 July 2001
Status: inactive
Page Count: 32
scope:

This clause of part 1 is replaced by:

This standard deals with the safety of stationary electric circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their rated voltage is not more than 250 V for single-phase appliances and 480 V for other appliances.

Appliances not intended for normal household use, but which nevertheless may be a source of danger to the public, sljch as appliances intended to be used by laymen in shops, in light industry and on farms, are within the scope of this standard.

So far as is practicable, this standard deals with the common hazards presented by appliances which are encountered by all persons in and around the home.

This standard does not in general take into account

- the use of appliances by young children or infirm persons without supervision;

- playing with the appliance by young children.

NOTES

1 Attention is drawn to the fact,that

- for appliances intended to be used in vehicles or on board ships or aircraft, additional requirements may be necessary;

- for appliances intended to be used in tropical countries, special requirements may be necessary;

- in many countries additional requirements are specified by the national health authorities, the national authorities responsible for the protection of labour and similar authorities.

2 This standard does not apply to

- pumps for circulating liquids other than water;

- pumps other than circulation pumps (IEC 335-2-41);

- circulation pumps intended exclusively for industrial purposes;

- circulation pumps intended to be used in locations where special conditions prevail, such as the presence of a corrosive or explosive atmosphere (dust, vapour, or gas).

Document History

January 1, 2023
Household and similar electrical appliances — Safety — Part 2-51: Particular requirements for stationary circulation pumps for heating and service water installations
This International Standard deals with the safety of electric stationary circulation pumps for household and similar purposes intended for use in heating systems or in service water systems, their...
CAN/CSA-E60335-2-51-01
July 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Circulation Pumps for Heating and Service Water Installations
This clause of part 1 is replaced by: This standard deals with the safety of stationary electric circulation pumps intended for use in heating systems or in service water systems, having a rated...
July 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Circulation Pumps for Heating and Service Water Installations
A description is not available for this item.
July 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Circulation Pumps for Heating and Service Water Installations
A description is not available for this item.
January 1, 2001
Safety of Household and Similar Electrical Appliances - Part 2: Particular Requirements for Stationary Circulation Pumps for Heating and Service Water Installations
This standard deals with the safety of stationary electric circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their...
January 1, 2001
Safety of household and similar electrical appliances — Part 2: Particular requirements for stationary circulation pumps for heating and service water installations
This standard deals with the safety of stationary electric circulation pumps intended for use in heating systems or in service water systems, having a rated power input not exceeding 300 W, their...
June 1, 1994
Safety of Household and Similar Electrical Appliances Part 2: Particular Requirements for Stationary Circulation Pumps for Heating and Service Water Installations
A description is not available for this item.
Advertisement