CSA - CAN/CSA-ISO 9241-4-00

Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements

inactive
Organization: CSA
Publication Date: 1 June 2007
Status: inactive
Page Count: 42
ICS Code (IT terminal and other peripheral equipment): 35.180
ICS Code (Ergonomics): 13.180
scope:

This part of IS0 9241 applies to linear detachable keyboards designed for stationary use. It provides guidance on the design of keyboards used for typical office tasks so that the limitations and capabilities of users are considered. It provides guidance based on ergonomic factors for keyboard layout arrangements, the physical characteristics of the individual keys and the overall design of the housing containing the keys. This part of IS0 9241 specifies methods for testing conformance by measuring the physical attributes of a keyboard. It also includes a proposed alternative test method for keyboards that do not conform to the physical design requirements and recommendations, based on a user performance test and subjective rating scales.

Document History

CAN/CSA-ISO 9241-4-00
June 1, 2007
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements
This part of IS0 9241 applies to linear detachable keyboards designed for stationary use. It provides guidance on the design of keyboards used for typical office tasks so that the limitations and...
Ergonomic Requirements for Office Work with Visual Display Terminals (VDTs) - Part 4: Keyboard Requirements TECHNICAL CORRIGENDUM 1
A description is not available for this item.
December 1, 2000
Ergonomic Requirements for Office Work with Visual Display Terminals (VDTs) - Part 4: Keyboard Requirements
This part of IS0 9241 applies to linear detachable keyboards designed for stationary use. It provides guidance on the design of keyboards used for typical office tasks so that the limitations and...
January 1, 2000
Ergonomic requirements for office work with visual display terminals (VDTs) - Part 4: Keyboard requirements
This part of IS0 9241 applies to linear detachable keyboards designed for stationary use. It provides guidance on the design of keyboards used for typical office tasks so that the limitations and...

References

Advertisement