CEN - EN 16342

Cosmetics - Analysis of cosmetic products - Quantitative determination of zinc pyrithione, piroctone olamine and climbazole in surfactant containing cosmetic anti-dandruff products

active, Most Current
Organization: CEN
Publication Date: 1 May 2013
Status: active
Page Count: 18
ICS Code (Cosmetics. Toiletries): 71.100.70
scope:

This European Standard specifies an analytical method for the detection and quantitative determination of the following anti-dandruff agents: zinc pyrithione, piroctone olamine and climbazole in surfactant-containing cosmetic products in the concentration range from 0,1 g/100 g to 1,0 g/100 g.

NOTE The method is also suitable for the determination of ketoconazole and ciclopirox olamine (q.v. Annex A) in surfactant-containing cosmetic products and it is probably applicable for the determination of the substances in non surfactant-containing cosmetic products. For these purposes, the method has not been validated.

Document History

EN 16342
May 1, 2013
Cosmetics - Analysis of cosmetic products - Quantitative determination of zinc pyrithione, piroctone olamine and climbazole in surfactant containing cosmetic anti-dandruff products
This European Standard specifies an analytical method for the detection and quantitative determination of the following anti-dandruff agents: zinc pyrithione, piroctone olamine and climbazole in...
Advertisement