CSA ISO/IEC 13522-8

Information technology - Coding of multimedia and hypermedia information - Part 8: XML notation for ISO/IEC 13522-5

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 December 2002
Status: active
Page Count: 32
scope:

ISO/IEC 13522-5:1997 specifies two functionally equivalent notations for MHEG-5 objects in Annexes A and B of that document. This part of ISO/IEC 13522 specifies a third functionally equivalent notation for MHEG-5 objects in XML 1.0 ("Extensible Markup Language" as recommended by World Wide Web Consortium, W3C).

This specification is unambiguously expressed in the DTD contained in Annex A. This part of ISO/IEC 13522 in no way invalidates or substitutes for any clauses of ISO/IEC 13522-5:1997.

Document History

CSA ISO/IEC 13522-8
December 1, 2002
Information technology - Coding of multimedia and hypermedia information - Part 8: XML notation for ISO/IEC 13522-5
ISO/IEC 13522-5:1997 specifies two functionally equivalent notations for MHEG-5 objects in Annexes A and B of that document. This part of ISO/IEC 13522 specifies a third functionally equivalent...
December 1, 2002
Information technology Coding of multimedia and hypermedia information Part 8: XML notation for ISO/IEC 13522-5
ISO/IEC 13522-5:1997 specifies two functionally equivalent notations for MHEG-5 objects in Annexes A and B of that document. This part of ISO/IEC 13522 specifies a third functionally equivalent...

References

Advertisement