CSA Z10535

Hoists for the Transfer of Disabled Persons - Requirements and Test Methods

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 October 2003
Status: active
Page Count: 63
ICS Code (Aids for disabled or handicapped persons): 11.180
scope:

This European standard specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons as classified in EN ISO 9999:1998:

12 36 03 Wheeled hoists with sling seats

12 36 06 Wheeled hoists with solid seats

12 36 09 Hoist trolleys

12 36 12 Stationary hoists fixed to the wall/walls, floor and/or ceiling

12 36 15 Stationary hoists fixed to, mounted in or on another product

12 36 18 Stationary free standing hoists

12 36 21 Body-support units for hoists

This standard does not apply to devices that transports persons between two levels (floors) of a building.

This standard does not include methods for determination of ageing or corrosion of such hoists and units.

The requirements of this standard are formulated with regard to the needs of both the disabled persons being hoisted and the attendant using the hoist.

Document History

CSA Z10535
October 1, 2003
Hoists for the Transfer of Disabled Persons - Requirements and Test Methods
This European standard specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons as classified in EN ISO 9999:1998: 12 36 03...
October 1, 2003
Hoists for the Transfer of Disabled Persons - Requirements and Test Methods
This European standard specifies requirements and test methods only for hoists and body support units intended for the transfer of disabled persons as classified in EN ISO 9999:1998: 12 36 03...

References

Advertisement