CSA - CAN/CSA-ISO/IEC 18051:12
Information technology - Telecommunications and information exchange between systems - Services for Computer Supported Telecommunications Applications (CSTA) Phase III
| Organization: | CSA |
| Publication Date: | 1 March 2012 |
| Status: | inactive |
| Page Count: | 766 |
| ICS Code (Network layer): | 35.100.30 |
scope:
This International Standard specifies the Services and Event Reports for Computer-Supported Telecommunications Applications, Phase III (CSTA).
This International Standard is focused on providing application service interfaces to a Switching Function, Computing Function and a Special Resource Function. A CSTA application interface is disassociated from the various user-network interfaces and network-network interfaces CSTA applications may serve, observe or manipulate. Because CSTA operates with existing telecommunications interfaces indirectly, it operates generically, so that differences among various existing interfaces are hidden from CSTA applications. Support of user-to-network interfaces is outside the scope of CSTA.
Although most terminal equipment (TE) is suitable for use with CSTA, there will be instances of TE that will not be suitable in certain circumstances. Examples are:
• FAX terminals and modems that are unable to adjust their transmission modes to prevent carrier conflict when both parties are alerted via CSTA during call establishment;
• functional terminals that perform telecommunication functions outside the control of the Switching Function.
Services defined in this International Standard allow functional
integration between a computing network t k and a elecommunications
network. Computing platforms (i.e., Application Programming
Interfaces - APIs) that support such functionally-integra
Communication between the computing and switching (i.e., telecommunications) networks may take place via intervening networks ranging from simple point-to-point connections to local- or wide-area telecommunications networks.
This International Standard is part of a suite of CSTA Standards and Technical Reports that provide a comprehensive description of the architectural and practical issues involved in applying, implementing, and utilizing CSTA-based Computer Telephony Integration (CTI) applications.
Document History