BSI - BS 4105

Specification for Liquid Carbon Dioxide, Industrial

inactive
Buy Now
Organization: BSI
Publication Date: 16 February 1967
Status: inactive
Page Count: 23
ICS Code (Oxides): 71.060.20
ICS Code (Gases for industrial application): 71.100.20
scope:

Two types, one suitable for general use, including welding, and the other for food industry use; requirements for residual gases, water, oil (Type 2 only) and sulphur compounds (Type 2 only); methods of sampling and analysis in appendices.

Document History

January 31, 1991
Specification for Liquid Carbon Dioxide, Industrial
Two grades are specified for industrial uses excluding welding, fire extinguishing or medical; methods of sampling and analysis are described in appendices. Type 2 is suitable for food applications.
BS 4105
February 16, 1967
Specification for Liquid Carbon Dioxide, Industrial
Two types, one suitable for general use, including welding, and the other for food industry use; requirements for residual gases, water, oil (Type 2 only) and sulphur compounds (Type 2 only); methods...
Advertisement