BSI - BS 4185-3

Specification for machine tool components. Rolling bearing end caps and retaining plates

inactive
Buy Now
Organization: BSI
Publication Date: 31 July 1967
Status: inactive
ICS Code (Rolling bearings): 21.100.20
scope:

Materials, dimensions and tolerances, finish, designation and marking of separate millimetre and inch series of end caps suitable for the medium, light and extra-light series of ball and roller bearings of BS 292, the millimetre series suitable for bearings with a bore diameter of 10 mm to 100 mm, the inch series for those with a bore diameter of ½ to 4 in. An appendix gives typical modifications which may be developed from standard end cap blanks and end caps.

Document History

BS 4185-3
July 31, 1967
Specification for machine tool components. Rolling bearing end caps and retaining plates
Materials, dimensions and tolerances, finish, designation and marking of separate millimetre and inch series of end caps suitable for the medium, light and extra-light series of ball and roller...
Advertisement