SNV - SN EN ISO 11148-3
Hand-held non-electric power tools - Safety requirements - Part 3: Drills and tappers
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Pneumatic tools): | 25.140.10 |
scope:
ISO 11148-3:2012 applies to hand-held non-electric power tools (hereinafter "drills and tappers") intended for rotary drilling of holes in all kinds of material, e.g. wood, metal, concrete and plastics, or for tapping and cleaning threads in metal and plastics. The drills and tappers can be powered by compressed air, hydraulic fluid or internal combustion engines and are intended for use by one operator and supported by the operator's hand or hands, with or without a suspension, e.g. a balancer.
This part of ISO 11148 is applicable to
- drills,
- heavy duty drills with two handles
- tappers.
NOTE 1 For examples of drills and tappers, see Annex B
This part of ISO 11148 is not applicable to special requirements and modifications of drills and tappers for the purpose of mounting them in fixtures.
This part of ISO 11148 deals with all significant hazards, hazardous situations or hazardous events when drills and tappers are used as intended and under conditions of misuse that are reasonably foreseeable by the manufacturer, with the exception of their use in potentially explosive atmospheres
NOTE 2 EN 13463-1 gives requirements for non-electrical equipment for petentially explosive atmospheres.
Document History