SNV - SN EN 2267-009

Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55° C and 260° C - Part 009: DRA family, single and multicore assembly - Product standard

inactive
Organization: SNV
Publication Date: 1 May 2013
Status: inactive
Page Count: 12
ICS Code (Aerospace electric equipment and systems): 49.060
scope:

This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of aircraft at operating temperatures between − 65 °C and 260 °C. These cables are demonstrated to be arc resistant in sizes 001 to 020 (26 AWG to 14 AWG).

Document History

November 1, 2017
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 009: DRA family, single and multicore assembly - Product standard
A description is not available for this item.
SN EN 2267-009
May 1, 2013
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between - 55° C and 260° C - Part 009: DRA family, single and multicore assembly - Product standard
This European Standard specifies the characteristics of electrical lightweight wires DRA family for use in the on-board 115 V (phase to neutral) or 200 V (phase to phase) electrical systems of...
February 1, 2006
Aerospace series - Cables, electrical, for general purpose - Operating temperatures between -55° C and 260° C - Part 009: DRA family, single and multicore assembly - Product standard
A description is not available for this item.

References

Advertisement