SNV - SN EN 3528
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D Less than or equal to 150 mm - 1 750 MPa Less than or equal to Rm Less than or equal to 2 000 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This standard specifies the requirements relating to:
Steel X2NiCoMo18-8-5 (1.6359)
Vacuum induction melted and vacuum arc remelted
Solution treated and precipitation treated
Bar
a or D ≤ 150 mm
1 750 MPa ≤ Rm ≤ 2 000 MPa
for aerospace applications.
NOTE Other common designation:
UNS: K92890,
Marage 250,
AECMA: FE-PA95,
ASD-STAN: FE-PM2701,
AIR: E-Z2NKD18,
BS: S 162.
Document History
SN EN 3528
May 1, 2013
Aerospace series - Steel X2NiCoMo18-8-5 (1.6359) - Vacuum induction melted and vacuum arc remelted - Solution treated and precipitation treated - Bar - a or D Less than or equal to 150 mm - 1 750 MPa Less than or equal to Rm Less than or equal to 2 000 MPa
This standard specifies the requirements relating to:
Steel X2NiCoMo18-8-5 (1.6359)
Vacuum induction melted and vacuum arc remelted
Solution treated and precipitation treated
Bar
a or D ≤ 150 mm...