SNV - SN EN 419251-3
Security requirements for device for authentication - Part 3: Additional functionality for security targets
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 81 |
| ICS Code (Identification cards. Chip cards. Biometrics): | 35.240.15 |
scope:
This European Standard contains packages that define security requirements for an authentication device. This document is Part 3. Part 1 and Part 2 are Protections Profiles - PP- based on the packages defined in this document. Packages contained in this document can be added in a Security Target -ST- claiming PP of Part 1 or Part 2.
Document History
SN EN 419251-3
May 1, 2013
Security requirements for device for authentication - Part 3: Additional functionality for security targets
This European Standard contains packages that define security requirements for an authentication device. This document is Part 3. Part 1 and Part 2 are Protections Profiles – PP– based on the...