SNV - SN EN ISO 4892-2

Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps

active
Organization: SNV
Publication Date: 1 May 2013
Status: active
Page Count: 22
ICS Code (Plastics in general): 83.080.01
scope:

This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur when materials are exposed in actual end-use environments to daylight or to daylight filtered through window glass.

Specimen preparation and evaluation of the results are covered in other International Standards for specific materials.

General guidance is given in ISO 4892-1

NOTE Xenon-arc exposures of pants and varnishes are described in ISO 11341.

Document History

September 1, 2021
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps - Classification of daylight filters; Amendment A1
A description is not available for this item.
SN EN ISO 4892-2
May 1, 2013
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps
This part of ISO 4892 specifies methods for exposing specimens to xenon-arc light in the presence of moisture to reproduce the weathering effects (temperature, humidity and/or wetting) that occur...
December 1, 2010
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps; Amendment A1
Foreword This Amendment (EN ISO 4892-2:2006/A1:2009) has been prepared by Technical Committee ISO/TC 61 "Plastics" in collaboration with Technical Committee CEN/TC 249 "Plastics" the secretariat of...
May 1, 2006
Plastics - Methods of exposure to laboratory light sources - Part 2: Xenon-arc lamps (ISO 4892-2:2006)
A description is not available for this item.

References

Advertisement