BSI - BS 3591

Specification for Industrial methylated spirits

inactive
Organization: BSI
Publication Date: 28 March 1963
Status: inactive
ICS Code (Alcohols. Ethers): 71.080.60
scope:

Specifies requirements for residue on evaporation, miscibility with water, alkalinity or acidity, aldehyde and ketone content in relation to industrial methylated spirits of strength between the limits 60 and 74 degrees O.P. Methods of test are given and in addition there is a table showing the relation between degrees over proof, specific gravity in air and approximate total alcohols content.

Document History

October 31, 1985
Specification for Industrial methylated spirits
Strength, residue on evaporation, miscibility with water, alkalinity or acidity, carbonyl compounds, colour, sampling. Table relating density and strength appended.
BS 3591
March 28, 1963
Specification for Industrial methylated spirits
Specifies requirements for residue on evaporation, miscibility with water, alkalinity or acidity, aldehyde and ketone content in relation to industrial methylated spirits of strength between the...
Advertisement