SNV - SN EN 2845

Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 50 IRHD

active, Most Current
Organization: SNV
Publication Date: 1 May 2013
Status: active
Page Count: 9
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 50 IRHD, for aerospace applications.

1) Symbol as per ISO 1629.

Document History

SN EN 2845
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 50 IRHD
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 50 IRHD, for aerospace applications. 1) Symbol as per ISO 1629.

References

Advertisement