SNV - SN EN 3698

Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD

active, Most Current
Organization: SNV
Publication Date: 1 May 2013
Status: active
Page Count: 8
ICS Code (Rubber and plastics): 49.025.40
scope:

This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), low temperature resistant, hardness 70 IRHD, for aerospace applications.

1) Symbol as per ISO 1629.

Document History

SN EN 3698
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Low temperature resistant - Hardness 70 IRHD
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), low temperature resistant, hardness 70 IRHD, for aerospace applications. 1) Symbol as per ISO 1629.

References

Advertisement