SNV - SN EN 4628
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 1 150 MPa Less than or equal to Rm Less than or equal to 1 300 MPa
inactive
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | inactive |
| Page Count: | 10 |
| ICS Code (Steels): | 49.025.10 |
scope:
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bar
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications.
NOTE Other designation: Z 8 CND 17-04.
Only the chemical composition of this standard must be considered.
Document History
January 1, 2023
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bars - De ≤ 200 mm - 1 150 MPa ≤ Rm ≤ 1 300 MPa
This document specifies the requirements relating to:
Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bars
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace applications....
SN EN 4628
May 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 1 150 MPa Less than or equal to Rm Less than or equal to 1 300 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418)
Air melted
Hardened and tempered
Bar
De ≤ 200 mm
1 150 MPa ≤ Rm ≤ 1 300 MPa
for aerospace...