SNV - SN EN ISO 15874-5
Plastics piping systems for hot and cold water installations - Polypropylene (PP) - Part 5: Fitness for purpose of the system
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Water supply systems): | 91.140.60 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This part of ISO 15874 specifies the characteristics of the fitness for purpose of polypropylene (PP) piping systems, intended to be used for to and cold water installations within buildings for the conveyance of water, whether or not intended for human consumption (domestic systems) and for heating systems, under design pressures and temperatures according to the class of application.
This part of ISO 15874 covers a range of service conditions (classes of application) and design pressure classes. For values of TD, Tmax and Tmal in excess of those in Table 1 of ISO 15874-1:2013 does not apply.
NOTE it is the responsibility of the purchaser or specifier to make the appropriate selections for the aspects, taking into account their particular requirements and any relevant national regulations and installation practices or codes.
It also specifies the test parameters for the test methods referred to in this part of ISO 15874.
In conjunction with the other parts of ISO 15874, it is applicable to PP pipes, fittings, their joints and to joints with components of other plastics and non-plastics materials intended to be used for hot and cold water installations.
Document History