SNV - SN EN 4631

Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa

active, Most Current
Organization: SNV
Publication Date: 1 May 2013
Status: active
Page Count: 10
ICS Code (Steels): 49.025.10
scope:

This European Standard specifies the requirements relating to:

Steel X4CrNiMo16-5-1 (1.4418)

Air melted

Hardened and tempered

Bar

De ≤ 200 mm

900 MPa ≤ Rm ≤ 1 050 MPa

for aerospace applications.

NOTE Other designation: Z 8 CND 17-04.

Only the chemical composition of this standard must be considered.

Document History

SN EN 4631
May 1, 2013
Aerospace series - Steel X4CrNiMo16-5-1 (1.4418) - Air melted - Hardened and tempered - Bar - De Less than or equal to 200 mm - 900 MPa Less than or equal to Rm Less than or equal to 1 050 MPa
This European Standard specifies the requirements relating to: Steel X4CrNiMo16-5-1 (1.4418) Air melted Hardened and tempered Bar De ≤ 200 mm 900 MPa ≤ Rm ≤ 1 050 MPa for aerospace...

References

Advertisement