SNV - SN EN 2847
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 9 |
| ICS Code (Rubber and plastics): | 49.025.40 |
scope:
This European Standard specifies the properties of
acrylonitrile-butadi
1) Symbol as per ISO 1629.
Document History
SN EN 2847
May 1, 2013
Aerospace series - Acrylonitrile-butadiene rubber (NBR) - Fuel and synthetic oil resistant - Hardness 70 IRHD
This European Standard specifies the properties of acrylonitrile-butadiene rubber (NBR) 1), fuel and synthetic oil resistant, hardness 70 IRHD, for aerospace applications.
1) Symbol as per ISO 1629.