SNV - SN EN ISO 22155

Soil quality - Gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected ethers - Static headspace method

inactive
Organization: SNV
Publication Date: 1 May 2013
Status: inactive
Page Count: 30
ICS Code (Chemical characteristics of soils): 13.080.10
scope:

This International Standard specifies a static headspace method for quantitative gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected aliphatic ethers in soil.

This International Standard is applicable to all types of soil.

The limit of determination is dependent on the detection system used and the quality of the methanol grade used for the extraction of the soil sample.

Under the conditions specified in this International Standard, the following limits of determination apply (expressed on the basis of dry matter):

Typical limit of determination when using gas chromatography/flame ionization detection (GC/FID):

- volatile aromatic hydrocarbons: 0,2 mg/kg;

- aliphatic ethers as methyl tert-butyl ether (MTBE) and tert-amyl methyl ether (TAME): 0,5 mg/kg.

Typical limit of determination when using gas chromatography/electron capture detection (GC/ECD):

- volatile halogenated hydrocarbons: 0,01 mg/kg to 0,2 mg/kg

Lower limits of determination can be achieved for some compounds by using mass spectrometry (MS) with selected ion detection (see Annex D).

Document History

July 1, 2016
Soil quality - Gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected ethers - Static headspace method
A description is not available for this item.
SN EN ISO 22155
May 1, 2013
Soil quality - Gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected ethers - Static headspace method
This International Standard specifies a static headspace method for quantitative gas chromatographic determination of volatile aromatic and halogenated hydrocarbons and selected aliphatic ethers in...

References

Advertisement