SNV - SN EN ISO 13078
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 May 2013 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Dental equipment): | 11.060.20 |
scope:
The International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range between 600 °C and 1050 °C. This International Standard does not include furnaces intended to sinter zirconium oxide-frameworks (in the temperature range of 1350 °C or higher).
Document History
SN EN ISO 13078
May 1, 2013
Dentistry - Dental furnace - Test method for temperature measurement with separate thermocouple
The International Standard specifies a test method for the calibration of dental furnaces that are suitable for the heat treatment of silica-based dental ceramic restorations in the temperature range...