CSA - CAN/CSA-C60104:03

Aluminium-magnesium-silicon alloy wire for overhead line conductors

inactive
Organization: CSA
Publication Date: 1 March 2003
Status: inactive
Page Count: 42
ICS Code (Power transmission and distribution lines): 29.240.20
scope:

This standard is applicable to aluminium-magnesium-silicon alloy wires of two types having different mechanical and electrical properties for the manufacture of stranded conductors for overhead power transmission purposes. It specifies the mechanical and electrical properties of wires in the diameter range 1.50 mm to 4.50 mm.

The two types are designated Type A and Type B respectively.

Document History

CAN/CSA-C60104:03
March 1, 2003
Aluminium-magnesium-silicon alloy wire for overhead line conductors
This standard is applicable to aluminium-magnesium-silicon alloy wires of two types having different mechanical and electrical properties for the manufacture of stranded conductors for overhead power...
March 1, 2003
Aluminium-magnesium-silicon alloy wire for overhead line conductors
A description is not available for this item.
March 1, 2003
Aluminium-magnesium-silicon alloy wire for overhead line conductors
A description is not available for this item.
January 1, 2003
Aluminium-magnesium-silicon alloy wire for overhead line conductors
This Standard is applicable to aluminium-magnesium-silicon alloy wires of two designations having different mechanical and electrical properties for the manufacture of stranded conductors for...
January 1, 2003
Aluminium-magnesium-silicon alloy wire for overhead line conductors
This Standard is applicable to aluminium-magnesium-silicon alloy wires of two designations having different mechanical and electrical properties for the manufacture of stranded conductors for...
Advertisement