FORD WSS-M4G323-A7

SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive, Most Current
Buy Now
Organization: FORD
Publication Date: 18 April 2013
Status: inactive
Page Count: 7
scope:

The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket profile. These materials are ready for use as received, requiring no catalyst or heat cure.

Document History

FORD WSS-M4G323-A7
April 18, 2013
SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
June 12, 2006
SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by these specifications is an one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a gasket...
May 12, 1998
SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY
1. SCOPE The material defined by this specification is a one component thixotropic spreadable silicone rubber based adhesive/sealant. It is capable of being pumped, metered and distributed into a...
December 9, 1996
SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY
A description is not available for this item.
January 1, 1996
SEALANT, SILICONE RUBBER, OXIME CURED, VERY HIGH VISCOSITY
A description is not available for this item.

References

Advertisement