CSA - CAN/CSA-E60127-6:03

Miniature Fuses - Part 6: Fuse-Holders for Miniature Cartridge Fuse-Links

inactive
Organization: CSA
Publication Date: 1 March 2003
Status: inactive
Page Count: 125
ICS Code (Fuses and other overcurrent protection devices): 29.120.50
scope:

This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to lEC 127-3 for the protection of electric appliances, electronic equipment and component parts thereof, normally intended for use indoors.

This standard applies to fuse-holders with

- a maximum rated current of 16 A and

- a maximum rated voltage of 1 500 V d.c. or 1 000 V a.c. and

- for use up to 2 000 m above sea-level, unless otherwise specified.

The object of this standard is to establish uniform requirements for safety and the assessment of electrical, mechanical, thermal and climatic properties of fuse-holders and the compatibility between fuse-holders and fuse-links.

Document History

March 1, 2003
Miniature Fuses - Part 6: Fuse-Holders for Miniature Cartridge Fuse-Links
A description is not available for this item.
CAN/CSA-E60127-6:03
March 1, 2003
Miniature Fuses - Part 6: Fuse-Holders for Miniature Cartridge Fuse-Links
This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to lEC 127-3 for the protection of electric...
January 1, 2003
Miniature fuses - Part 6: Fuse-holders for miniature cartridge fuse-links
Scope and object This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to IEC 127-3 for the protection...
January 1, 2003
Miniature fuses - Part 6: Fuse-holders for miniature cartridge fuse-links
This part of IEC 127 is applicable to fuse-holders for miniature cartridge fuse-links according to IEC 127-2 and sub-miniature fuse-links according to lEG 127-3 for the protection of electric...

References

Advertisement