CSA - CAN/CSA-ISO/IEC 9314-20:04

Information technology – Fibre distributed data interface (FDDI) – Part 20: Abstract test suite for FDDI physical medium dependent conformance testing (PMD ATS)

inactive
Organization: CSA
Publication Date: 1 December 2004
Status: inactive
Page Count: 43
scope:

This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990.

NOTE ISO/IEC 9314-3 specifies the requirements for the optical input/output port of FDDI stations as well as for cable plants. It states that a bit error rate for a station-to-station link should not exceed 2,5 × 10-10 for conforming stations connected to each other through a conforming cable plant.

Document History

CAN/CSA-ISO/IEC 9314-20:04
December 1, 2004
Information technology – Fibre distributed data interface (FDDI) – Part 20: Abstract test suite for FDDI physical medium dependent conformance testing (PMD ATS)
This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990. NOTE ISO/IEC 9314-3 specifies the requirements for...
December 1, 2004
Information technology – Fibre distributed data interface (FDDI) – Part 20: Abstract test suite for FDDI physical medium dependent conformance testing (PMD ATS)
This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990. NOTE ISO/IEC 9314-3 specifies the requirements for...
December 1, 2004
Information technology Fibre distributed data interface (FDDI) Part 20: Abstract test suite for FDDI physical medium dependent conformance testing (PMD ATS)
This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990. NOTE ISO/IEC 9314-3 specifies the requirements for...
January 1, 2004
Information technology — Fibre distributed data interface (FDDI) — Part 20: Abstract test suite for FDDI physical medium dependent conformance testing (PMD ATS)
This part of ISO/IEC 9314 specifies a series of tests in order to verify conformance of FDDI stations to the requirements of ISO/IEC 9314-3:1990. NOTE ISO/IEC 9314-3 specifies the requirements for...

References

Advertisement