CSA ISO/IEC 8473-4

Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by a Subnetwork that Provides the OSI Data Link Service

active, Most Current
Buy Now
Organization: CSA
Publication Date: 1 January 1998
Status: active
Page Count: 22
ICS Code (Network layer): 35.100.30
scope:

This Recommendation I International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 1 ISO/IEC 8473-1 is provided by a subnetwork that provides the OS1 Data Link service defined by CCITT Rec. X.212 I ISO/IEC 8886, through the operation of a Subnetwork Dependent Convergence Function (SNDCF) as described in ISO/IEC 8648.

This Recommendation I International Standard also provides the PICS proforma for this protocol, in compliance with the relevant requirements, and in accordance with the relevant guidance, given in CCITT Rec. X.290 I ISO/EEC 9646-1.

Document History

CSA ISO/IEC 8473-4
January 1, 1998
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by a Subnetwork that Provides the OSI Data Link Service
This Recommendation I International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 1 ISO/IEC 8473-1 is provided by a subnetwork that...
January 1, 1998
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by a Subnetwork that Provides the OSI Data Link Service
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that...
January 1, 1998
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by a Subnetwork that Provides the OSI Data Link Service
This Recommendation | International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 | ISO/IEC 8473-1 is provided by a subnetwork that...
January 1, 1998
Information Technology - Protocol for Providing the Connectionless-Mode Network Service: Provision of the Underlying Service by a Subnetwork that Provides the OSI Data Link Service
This Recommendation I International Standard specifies the way in which the underlying service assumed by the protocol defined by ITU-T Rec. X.233 I ISO/IEC 8473-1 is provided by a subnetwork that...

References

Advertisement