ASME/BPVC - N-513

N-513 Evaluation Criteria for Temporary Acceptance of Flaws in Class 3 Piping Section XI, Division 1

inactive
Organization: ASME/BPVC
Publication Date: 1 July 1998
Status: inactive
Page Count: 6

Document History

July 1, 1998
N-513-1 Evaluation Criteria for Temporary Acceptance of Flaws in Class 2 or 3 Piping Section XI, Division 1; Supp 12
(a) These requirements apply to the ASME Section III, ANSI B31.1, and ANSI B31.7 piping, classified by the Owner as Class 2 or 3. (b) The provisions of the Case apply to Class 2 or 3 piping whose...
N-513
July 1, 1998
N-513 Evaluation Criteria for Temporary Acceptance of Flaws in Class 3 Piping Section XI, Division 1
A description is not available for this item.
Advertisement