CSA - CAN/CSA-ISO/IEC 13818-11:05

Information technology - Generic coding of moving pictures and associated audio information - Part 11: IPMP on MPEG-2 systems

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 85
scope:

This International Standard specifies IPMP (Intellectual Property Management and Protection) on the MPEG-2 system, including:

a) syntax and semantics for IPMP control information which includes tool list, tool container and rights container;

b) syntax and semantics for IPMP descriptors, which facilitates IPMP protection signalling;

c) syntax and semantics of IPMP data extending from the common base class IPMP_Data_BaseClass to support the following functionalities:

- mutual authentication for IPMP tool to IPMP tool as well as IPMP tool to terminal communication,

- the requesting by IPMP tools of the connection/disconnection to requested IPMP tools,

- the notification to IPMP tools of the connection/disconnection of IPMP tools,

- common IPMP processing,

- IPMP tool to/from user interaction;

d) syntax and semantics for IPMP information carriage to and from IPMP tools;

e) syntax and semantics for the request and transfer of content and IPMP tools between terminals;

f) XML syntax and semantics for the description of the environment in which the MPEG-2 Terminal/application is operating;

g) a list of registration authorities required for the support of the specifications found herein.

This document is organized as follows.

Clause 1 provides an introduction to the document. Clause 4 explains the compatibility between the Conditional Access framework and MPEG-2 IPMP framework. Clause 5 provides an overview of the process supported by the IPMP framework, and identifies different normative elements in this process. Clause 6 provides specifications for components identified in Clause 5. Clause 7 provides specifications for the messaging architecture and all supported messages.

Document History

CAN/CSA-ISO/IEC 13818-11:05
October 1, 2005
Information technology - Generic coding of moving pictures and associated audio information - Part 11: IPMP on MPEG-2 systems
This International Standard specifies IPMP (Intellectual Property Management and Protection) on the MPEG-2 system, including: a) syntax and semantics for IPMP control information which includes tool...
October 1, 2005
Information technology Generic coding of moving pictures and associated audio information Part 11: IPMP on MPEG-2 systems
This International Standard specifies IPMP (Intellectual Property Management and Protection) on the MPEG-2 system, including: a) syntax and semantics for IPMP control information which includes tool...
January 1, 2005
Information technology — Generic coding of moving pictures and associated audio information — Part 11: IPMP on MPEG-2 systems
This International Standard specifies IPMP (Intellectual Property Management and Protection) on the MPEG-2 system, including: a) syntax and semantics for IPMP control information which includes tool...
January 1, 2005
Information technology - Generic coding of moving pictures and associated audio information - Part 11: IPMP on MPEG-2 systems
This International Standard specifies IPMP (Intellectual Property Management and Protection) on the MPEG-2 system, including: a) syntax and semantics for IPMP control information which includes tool...

References

Advertisement