CSA - CAN/CSA-ISO/IEC TR 14143-5:05

Information technology - Software measurement - Functional size measurement - Part 5: Determination of functional domains for use with functional size measurement

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 38
scope:

This Technical Report describes the characteristics of Functional Domains and the procedures by which characteristics of Functional User Requirements (FUR) can be used to determine Functional Domains. Two example methods for implementing these principles are provided in the Informative Annexes.

Either of the methods may be used directly, or using Functional Domains defined locally by:

- FSM Method to determine if a particular FSM Method is applicable to the Functional Domain(s) represented by their specific FUR;

- Describing, for a given set of FUR, the Functional Domain to which the FUR belong; and

- FSM Method owners and designers describing the Functional Domain(s) to which the FSM Method can be applied, as outlined in ISO/IEC 14143-1:1998.

NOTE Use of the Informative Annexes to specify Functional Domains will allow comparisons of FUR from different sources and comparisons of the applicability of FSM Methods.

Document History

CAN/CSA-ISO/IEC TR 14143-5:05
October 1, 2005
Information technology - Software measurement - Functional size measurement - Part 5: Determination of functional domains for use with functional size measurement
This Technical Report describes the characteristics of Functional Domains and the procedures by which characteristics of Functional User Requirements (FUR) can be used to determine Functional...
October 1, 2005
Information technology - Software measurement - Functional size measurement - Part 5: Determination of functional domains for use with functional size measurement
This Technical Report describes the characteristics of Functional Domains and the procedures by which characteristics of Functional User Requirements (FUR) can be used to determine Functional...
January 1, 2005
Information technology — Software measurement — Functional size measurement — Part 5: Determination of functional domains for use with functional size measurement
This Technical Report describes the characteristics of Functional Domains and the procedures by which characteristics of Functional User Requirements (FUR) can be used to determine Functional...
Information technology - Software measurement - Functional size measurement - Part 5: Determination of functional domains for use with functional size measurement
This Technical Report describes the characteristics of Functional Domains and the procedures by which characteristics of Functional User Requirements (FUR) can be used to determine Functional...

References

Advertisement