CSA - CAN/CSA-E598-2-19-98
Luminaires - Part 2: Particular requirements - Section Nineteen: Air-handling luminaires (safety requirements)
| Organization: | CSA |
| Publication Date: | 1 January 1998 |
| Status: | inactive |
| Page Count: | 44 |
scope:
This section of Part 2 of I EC Publication 598 specifies safety requirements for air-handling luminaires for use with a ventilation duct or ventilated space (plenum), for use with tubular fluorescent lamps on supply voltages not exceeding 1 000 V. It is to be read in conjunction with those sections of Part 1 to which reference is made.
Attention is drawn to the fact that this section specifies only the safety aspects of air-handling luminaires; no requirements are specified at present for performance aspects.
Notes 1. - The expressions "ventilation" and "ventilated" in this section refer to forced ventilation.
2. - No requiremenatsr es pecified at present in thiss ection fort heu se oft ungsten filament lampsa nd discharge lamps other than tubular fluorescent lamps.
Document History