NAVISTAR CEMS DT-17

Torque To Seal Test For Hydraulic Brake Lines

active, Most Current
Buy Now
Organization: NAVISTAR
Publication Date: 1 June 2013
Status: active
Page Count: 2
scope:

Test method to determine the torque value to seal a hydraulic brake line connection under 2500 psi. This test is valid at 23°C ± 5°C.

RESTRICTED CHEMICAL SUBSTANCES

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Document History

NAVISTAR CEMS DT-17
June 1, 2013
Torque To Seal Test For Hydraulic Brake Lines
Test method to determine the torque value to seal a hydraulic brake line connection under 2500 psi. This test is valid at 23°C ± 5°C. RESTRICTED CHEMICAL SUBSTANCES Effective January 1, 2007, all...

References

Advertisement