NAVISTAR - TMS-6601

Sound Deadener, Polymeric Molded & Sheet

inactive
Organization: NAVISTAR
Publication Date: 1 June 2013
Status: inactive
Page Count: 7
scope:

This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for six weights of polymeric sheet materials that can be used as a sound deadener coupled with an underlayment of foam or shoddy. The type of underlayment is to be specified in an appropriate specification. Other applications may include vibration dampers for treatment of vehicle substrate material.

Type I: minimum weight is 2.44 kg/m2 or 0.50 Lb/ft2

Type II: minimum weight is 3.90 kg/m2 or 0.80 Lb/ft2

Type III: minimum weight is 4.88 kg/m2 or 1.00 Lb/ft2

Type IV: minimum weight is 6.10 kg/m2 or 1.25 Lb/ft2

Type V: minimum weight is 7.81 kg/m2 or 1.60 Lb/ft2

Type VI: minimum weight is 1.7 kg/m2 or 0.35 Lb/ft2

Type VII: minimum weight is 1.2 kg/m2 or 0.25 Lb/ft2 (Door water shield applications)

Type VIII: minimum density of 1600 kg/m3. Parts must be a minimum of 3 mm thick. Exceptions will be made down to 1 mm minimum thickness where the material must accommodate isolated geometric restraints.

Type I, II, III, IV, V, VI, or VIII Sound Deadeners will be further divided into Grade A, B, C, D, E, F or G dependent on Property and Performance values listed in Section 4.2.

Note: If Grade is not specified, then Grade A shall apply.

Restricted Chemical Substances

Effective January 1, 2007, all product supplied to the requirements of this specification must comply with the requirements of the CEMS B-50 specification.

Document History

September 1, 2017
VOID - Sound Deadener, Polymeric Molded & Sheet
A description is not available for this item.
TMS-6601
June 1, 2013
Sound Deadener, Polymeric Molded & Sheet
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for six weights of polymeric sheet materials...
June 1, 2011
Sound Deadener, Polymeric Sheet
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for six weights of polymeric sheet materials...
December 1, 2008
Sound Deadener, Polymeric Sheet
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for six weights of polymeric sheet materials...
October 1, 2007
Sound Deadener, Polymeric Sheet
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for six weights of polymeric sheet materials...
August 1, 2007
Sound Deadener, Polymeric Sheet
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for six weights of polymeric sheet materials...
October 1, 2006
Sound Deadener, Polymeric Sheet
This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for four weights of polymeric sheet materials...
August 1, 2001
Sound Deadener, Polymeric Sheet
2.0 SCOPE This specification covers the general requirements, property and performance requirements, quality, qualification, source approval, and quality control for four weights of polymeric sheet...
June 1, 1995
Sound Deadener, Rubber Sheet
A description is not available for this item.

References

Advertisement