CSA - CAN/CSA-ISO/IEC 15504-3:05

Information technology - Process assessment - Part 3: Guidance on performing an assessment

inactive
Organization: CSA
Publication Date: 1 October 2005
Status: inactive
Page Count: 67
scope:

This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2.

It provides an overview of process assessment and interprets the requirements through the provision of guidance on:

a) performing an assessment;

b) the measurement framework for process capability;

c) process reference models and process assessment models;

d) selecting and using assessment tools;

e) competency of assessors;

f) verification of conformity.

This document uses the following schema: the text inside a box is quoted from the normative ISO/IEC 15504-2 and the text following a box is guidance about the normative text. If the quoted text includes a clause reference, it is understood that ISO/IEC 15504-2 should be referred to.

Document History

October 1, 2005
Information technology Process assessment Part 3: Guidance on performing an assessment
This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2. It provides an overview of process assessment and...
CAN/CSA-ISO/IEC 15504-3:05
October 1, 2005
Information technology - Process assessment - Part 3: Guidance on performing an assessment
This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2. It provides an overview of process assessment and...
January 1, 2005
Information technology — Process assessment — Part 3: Guidance on performing an assessment
This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2. It provides an overview of process assessment and...
January 1, 2005
Information technology - Process assessment - Part 3: Guidance on performing an assessment
This part of ISO/IEC 15504 provides guidance on meeting the minimum set of requirements for performing an assessment contained in ISO/IEC 15504-2. It provides an overview of process assessment and...

References

Advertisement